EN
  • EN
  • DE

ADA4897-1ARJZ-R7

Part No ADA4897-1ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1 nV/√Hz, Low Power | IC OPAMP VFB 1 CIRCUIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 120V/μs
-3db Bandwidth 230MHz
Current - Input Bias 11μA
Voltage - Input Offset 28μV
Supply Current 3mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADA4897
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139502-ADA4897-1ARJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian ADA4897-1ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADA4897-1ARJZ-R7 Operational Amplifier

The ADA4897-1ARJZ-R7 is a high-performance, low-noise operational amplifier from the renowned manufacturer Analog Devices Inc., designed for a wide range of applications that demand high accuracy and signal fidelity. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for professional audio equipment, medical imaging systems, and high-end instrumentation.

With its low distortion and 1 nV/√Hz voltage noise density at 1 kHz, the ADA4897-1ARJZ-R7 ensures a clean and precise amplification of signals, which is crucial for maintaining the integrity of the original signal in sensitive applications. The device operates over a wide supply voltage range from ±5 V to ±15 V, providing designers with flexibility in various circuit configurations.

The ADA4897-1ARJZ-R7 boasts a slew rate of 1000 V/μs and a gain bandwidth product of 230 MHz, which allows it to handle high-speed signals without significant degradation. This makes the op-amp suitable for use in fast analog-to-digital converters (ADCs), video processing circuits, and high-speed filters.

Furthermore, the ADA4897-1ARJZ-R7 comes in a compact SOT-23-8 package, which is ideal for space-constrained applications. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when working with low supply voltages. The device also features a low input bias current and is capable of driving heavy loads, making it a versatile component in both high-impedance and low-impedance applications.

For thermal management, the ADA4897-1ARJZ-R7 incorporates an over-temperature protection circuit that safeguards the device under extreme operating conditions. It also features a disable function that allows the output to be disconnected from the load, reducing power consumption when the amplifier is not in use.

In summary, the ADA4897-1ARJZ-R7 from Analog Devices Inc. is a state-of-the-art operational amplifier that offers an excellent balance of speed, noise performance, and precision. Its robust feature set and compact form factor make it a top choice for engineers and designers looking to enhance the performance of their high-fidelity audio systems, medical equipment, and precision measurement instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess