EN
  • EN
  • DE

ADA4891-3ARUZ-R7

Part No ADA4891-3ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 210 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 2pA
Voltage - Input Offset 2.5mV
Operating Supply Current 4.4mA
Output Current per Channel 125mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1139497-ADA4891-3ARUZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4891-3
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4891-3ARUZ-R7 CAD Model

Description

Analog Devices ADA4891-3ARUZ-R7 Operational Amplifier

The ADA4891-3ARUZ-R7 is a high-performance, triple operational amplifier (op-amp) from the reputable semiconductor manufacturer Analog Devices Inc. Designed to provide a perfect balance between cost and performance, this op-amp is an ideal choice for a wide range of applications, including active filters, audio and video processing, and general-purpose amplification circuits.

With its low noise and distortion characteristics, the ADA4891-3ARUZ-R7 ensures signal fidelity, making it particularly suitable for high-quality audio applications and precision instrumentation. The device features a rail-to-rail output, which maximizes the dynamic range, especially useful when operating with low supply voltages.

Key Features:

  • Supply Voltage: The ADA4891-3ARUZ-R7 operates at a single supply voltage range of 2.7V to 5.5V, or dual supplies of ±1.35V to ±2.75V, providing flexibility for various power environments.
  • Bandwidth and Slew Rate: It offers a wide bandwidth of 10 MHz and a fast slew rate of 12 V/µs, allowing for quick and accurate signal processing.
  • Low Power Consumption: With a quiescent current of only 1 mA per amplifier, it is an excellent choice for power-sensitive applications.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes errors in precision applications.
  • Packaging: Housed in a compact, 16-lead TSSOP (Thin Shrink Small Outline Package), the ADA4891-3ARUZ-R7 is designed for space-constrained applications.

Applications:

  • Active Filters
  • Audio and Video Processing
  • Data Acquisition Systems
  • Photodiode Amplification
  • Medical Instruments
  • Portable Devices

The ADA4891-3ARUZ-R7 from Analog Devices Inc. is a versatile operational amplifier that combines high performance with low power consumption, making it an exceptional choice for designers looking to optimize their systems for both efficiency and precision. Whether for professional audio equipment, sensitive instrumentation, or portable electronics, this op-amp delivers the reliability and performance expected from a leader in analog technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3085 $51.7020
29+ $3.5352 $102.5208
44+ $3.4247 $150.6868
61+ $3.3142 $202.1662
79+ $3.2037 $253.0923
105+ $2.8723 $301.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess