EN
  • EN
  • DE

ADA4857-1YRZ

Part No ADA4857-1YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Low Power, Low Noise, High Speed Op Amp | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 2800V/μs
-3db Bandwidth 850MHz
Current - Input Bias 2μA
Voltage - Input Offset 2mV
Supply Current 5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.5V ~ 10.5V, ±2.25V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4857
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139488-ADA4857-1YRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4857-1YRZ CAD Model

Description

The ADA4857-1YRZ is a high-performance, low-power, voltage feedback operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is designed to meet the demanding requirements of high-speed signal processing applications, such as those found in communication, imaging, and video systems.

Key Features

  • High Speed: With a bandwidth of 180 MHz and a slew rate of 375 V/μs, the ADA4857-1YRZ is capable of handling high-speed signals with ease, making it ideal for high-resolution video and high-frequency signal processing.
  • Low Distortion: The device offers low harmonic distortion, which is crucial for maintaining signal integrity in high-performance audio and video applications.
  • Low Noise: A voltage noise of only 2.7 nV/√Hz ensures that the signal quality is preserved with minimal additional noise from the amplifier itself.
  • Power Efficiency: Operating on a low supply current of 5.9 mA, the ADA4857-1YRZ is optimized for power-sensitive applications.
  • Wide Supply Range: The operational amplifier can function across a wide supply voltage range from ±2.25 V to ±5.5 V, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving 150 Ω loads, this op-amp is suitable for driving a wide range of output devices.
  • Package: Available in a compact 8-lead SOIC package, the ADA4857-1YRZ saves valuable board space.

Applications

The ADA4857-1YRZ is versatile and can be used in a multitude of applications, including:

  • Active filters
  • Professional cameras
  • Video switchers
  • Cable drivers
  • ADC/DAC buffers
  • IF/RF signal processing

With its combination of speed, power efficiency, and performance, the ADA4857-1YRZ from Analog Devices Inc. stands out as a premium choice for designers seeking to enhance the capabilities of their high-speed signal processing systems while maintaining power and space efficiency.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7825 $54.2600
18+ $5.5651 $100.1718
28+ $5.3912 $150.9536
39+ $5.2173 $203.4747
50+ $5.0434 $252.1700
67+ $4.5217 $302.9539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess