Product Overview: ADA4851-1YRJZ-REEL7
The ADA4851-1YRJZ-REEL7, manufactured by Analog Devices Inc., is a high-performance, single-supply, rail-to-rail output amplifier. This component is designed to meet the demands of space-constrained and power-sensitive applications, making it an ideal choice for portable electronic devices. The ADA4851-1YRJZ-REEL7 is offered in a compact SOT-23 package and is provided on a 7-inch reel, facilitating automated assembly processes.
Key Features
- Low Distortion: The ADA4851-1YRJZ-REEL7 boasts low distortion levels, making it suitable for high-quality video and signal processing applications.
- High Speed: With a -3dB bandwidth of 180 MHz and a slew rate of 80 V/μs, this amplifier can handle high-speed signals with ease.
- Single Supply Operation: It operates from a single 3.0 V to 5.5 V power supply, simplifying power management in mixed voltage systems.
- Rail-to-Rail Output: The rail-to-rail output feature allows for maximum dynamic range, which is especially beneficial when working with low supply voltages.
- Power Efficiency: The device offers low power consumption, a crucial attribute for battery-powered devices, ensuring longer operating life.
- Disable Feature: It includes a power-down/disable feature that reduces the quiescent current to under 1 μA, further conserving power when the amplifier is not in active use.
Applications
- Portable and battery-powered equipment
- Video amplification and processing
- ADC/DAC buffer
- Active filters
- Test and measurement instruments
With its combination of features, the ADA4851-1YRJZ-REEL7 is a versatile amplifier that can be employed in a variety of applications where space and power efficiency are critical. Its high-speed characteristics and low power consumption make it particularly well-suited for the latest portable and high-performance devices. Analog Devices Inc. has a reputation for quality and reliability, ensuring that the ADA4851-1YRJZ-REEL7 is a component that designers can trust for their most demanding applications.