The ADA4851-1YRJZ-R2 is a high-performance, single-supply, rail-to-rail output operational amplifier from Analog Devices Inc., designed to offer a blend of speed, precision, and power efficiency. This op-amp is an ideal choice for a wide range of applications, including battery-powered devices, portable medical instruments, and audio systems.
Key Features
- Supply Voltage: Operates from a single 2.7 V to 5.5 V power supply, making it suitable for a variety of portable applications.
- Output: Rail-to-rail output swing provides the maximum dynamic range, especially beneficial for low supply voltages.
- Bandwidth: Features a -3dB bandwidth of 50MHz and a slew rate of 20 V/μs, allowing for fast signal processing.
- Low Distortion: Offers low harmonic distortion, which is critical for high-fidelity audio applications and precision signal processing.
- Power Consumption: With a quiescent current of just 6.4 mA, it is optimized for low-power consumption without sacrificing performance.
- Size: Available in a compact SOT-23-5 package, it is designed for space-constrained applications.
Applications
- Portable and battery-powered equipment
- Audio and video signal processing
- Active filters and buffers
- Data acquisition systems
- Medical instruments
The ADA4851-1YRJZ-R2 is optimized for excellent performance with a minimal footprint. Its combination of speed, precision, and low power makes it a versatile component for designers looking to enhance the efficiency and functionality of their electronic designs. Whether you're developing a high-speed data acquisition system or a portable audio device, the ADA4851-1YRJZ-R2 from Analog Devices Inc. offers a reliable and high-quality solution.
For more information, datasheets, and support, visit the Analog Devices Inc. website or contact your local distributor.