EN
  • EN
  • DE

ADA4805-2TRMZ-EPR7

Part No ADA4805-2TRMZ-EPR7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197228-ADA4805-2TRMZ-EPR7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADA4805-2TRMZ-EPR7 CAD Model

Description

Analog Devices Inc. ADA4805-2TRMZ-EPR7: High-Performance Operational Amplifier

The ADA4805-2TRMZ-EPR7 is a cutting-edge operational amplifier (op-amp) from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. This dual-channel amplifier is known for its low noise, low distortion, and high output current, which make it an ideal choice for a wide range of applications, including medical imaging, test and measurement equipment, and professional audio systems.

Key Features and Benefits

  • High-Speed Performance: The ADA4805-2TRMZ-EPR7 boasts a bandwidth of 105 MHz, allowing for fast signal processing and accurate reproduction of high-frequency signals.
  • Low Noise: With a voltage noise density of only 2.7 nV/√Hz, this op-amp ensures a clean and precise signal, minimizing interference and distortion in sensitive applications.
  • Low Distortion: The Total Harmonic Distortion plus Noise (THD+N) is exceptionally low, making it well-suited for high-fidelity audio applications and precision instrumentation.
  • High Output Current: It can deliver an output current of up to 160 mA, which is beneficial when driving heavy loads or for applications requiring high current capabilities.
  • Power Efficiency: The ADA4805-2TRMZ-EPR7 operates with a single supply voltage ranging from 2.7 V to 5.5 V, providing excellent power efficiency for portable and battery-operated devices.
  • Stability: Designed with a focus on stability, this op-amp can work with capacitive loads up to 150 pF without oscillations, ensuring reliable performance in a variety of circuit configurations.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Instruments
  • Analog-to-Digital Converter Drivers
  • Video Amplification

The ADA4805-2TRMZ-EPR7 is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. Its enhanced performance reliability is reflected in the part number suffix 'EPR7', indicating that it is part of Analog Devices Inc.'s Enhanced Product (EP) portfolio, designed to meet the stringent requirements of aerospace and defense applications.

Overall, the ADA4805-2TRMZ-EPR7 from Analog Devices Inc. is a versatile and high-performance operational amplifier that delivers exceptional quality and reliability for advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess