EN
  • EN
  • DE

ADA4666-2ACPZ-R7

Part No ADA4666-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 4MHz
-3db Bandwidth 2.1MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 500μV
Operating Supply Current 630μA
Output Current per Channel 220mA
Dual Supply Voltage (±) 3 V ~ 18 V, ±1.5 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767694-ADA4666-2ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4666-2
Introduction Date February 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4666-2ACPZ-R7 CAD Model

Description

Introducing the ADA4666-2ACPZ-R7 Operational Amplifier

The ADA4666-2ACPZ-R7 is a cutting-edge operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed for a wide array of applications, including sensor interfacing, instrumentation, and active filtering. The ADA4666-2ACPZ-R7 is notable for its precision and low power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Precision Performance: The ADA4666-2ACPZ-R7 boasts excellent accuracy and low offset voltage, ensuring precise signal amplification and processing.
  • Low Power Consumption: With its focus on energy efficiency, this op-amp is optimized for low power operation, which extends battery life in portable devices.
  • Dual Channel Configuration: The device features two independent op-amps in one package, providing design flexibility and space savings on the PCB.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust ESD Protection: The ADA4666-2ACPZ-R7 includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in challenging environments.

Applications

The versatility of the ADA4666-2ACPZ-R7 makes it suitable for numerous applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Analog-to-digital converter (ADC) drivers
  • Audio and video signal processing
  • Medical devices and instrumentation

Technical Specifications

The ADA4666-2ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) and offers a temperature range suitable for industrial applications. Its technical specifications are designed to meet the rigorous demands of modern electronic systems.

Ordering Information

When ordering this op-amp, the part number ADA4666-2ACPZ-R7 refers to the specific version packaged as a 7-inch reel, facilitating automated assembly processes and large-scale manufacturing.

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their customer support team. The ADA4666-2ACPZ-R7 is a testament to Analog Devices' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1526 $50.4416
39+ $2.5868 $100.8852
60+ $2.5060 $150.3600
83+ $2.4251 $201.2833
107+ $2.3443 $250.8401
143+ $2.1018 $300.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 937 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess