EN
  • EN
  • DE

ADA4622-2ARMZ-R7

Part No ADA4622-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features J-FET Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4622-2ARMZ-R7DKR, ADA4622-2ARMZ-R7CT, ADA4622-2ARMZ-R7-ND, ADA4622-2ARMZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910141-ADA4622-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4622-2ARMZ-R7 CAD Model

Description

Product Overview: ADA4622-2ARMZ-R7

The ADA4622-2ARMZ-R7 is a high-performance, dual precision operational amplifier from Analog Devices Inc., a leader in the semiconductor industry. This op-amp is designed to offer low noise, high accuracy, and a wide bandwidth, making it an ideal choice for a variety of applications including precision instrumentation, active filters, and audio amplification.

Key Features

  • Low Offset Voltage: The ADA4622-2ARMZ-R7 boasts an ultra-low input offset voltage, which significantly improves measurement accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise density, this operational amplifier ensures a clean signal amplification, ideal for sensitive applications such as medical devices and test equipment.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for handling high-speed signals and maintaining the fidelity of the input signal throughout the amplification process.
  • Power Efficiency: This op-amp is designed for power-sensitive applications, providing optimal performance with lower power consumption.
  • Dual Amplifier: The dual amplifier configuration allows for more compact designs, reducing the overall component count and saving board space.

Package and Quality

The ADA4622-2ARMZ-R7 comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. The MSOP package is suitable for space-constrained applications while providing reliable thermal performance.

Applications

Due to its precision and low-noise characteristics, the ADA4622-2ARMZ-R7 is well-suited for a wide range of applications, such as:

  • Precision instrumentation
  • Active filters and audio preamplifiers
  • Data acquisition systems
  • Professional microphones
  • Photodiode amplification

Conclusion

The ADA4622-2ARMZ-R7 from Analog Devices Inc. is a top-tier operational amplifier that guarantees high precision and low-noise operation for advanced electronic systems. Its dual-channel design and power efficiency make it a versatile component for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess