EN
  • EN
  • DE

ADA4610-2BRZ

Part No ADA4610-2BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision, Rail-to-Rail Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 61 V/μs
GBP - Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 1.6mA
Output Current per Channel 79mA
Dual Supply Voltage (±) ±4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139449-ADA4610-2BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4610-2
Introduction Date December 19, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4610-2BRZ CAD Model

Description

Analog Devices Inc. ADA4610-2BRZ Precision Amplifier

The ADA4610-2BRZ from Analog Devices Inc. is a high-precision, dual operational amplifier designed to offer a perfect balance of performance and reliability for a wide range of applications. This op-amp is a part of Analog Devices' renowned precision amplifier product line, which is well-known for its superior accuracy and low noise characteristics.

With its operating voltage ranging from 4.5 V to 36 V, the ADA4610-2BRZ is versatile enough to be used in both single-supply and dual-supply applications, making it an ideal choice for designers looking for flexibility in their power supply design. The device features a low offset voltage of only 75 µV and a very low input bias current, which ensures high accuracy in measurement and control systems.

One of the standout features of the ADA4610-2BRZ is its low noise performance, with a noise density of only 8 nV/√Hz at 1 kHz, which makes it an excellent choice for audio applications and sensitive instrumentation that require a clean signal path. Additionally, the amplifier boasts a wide bandwidth of 10 MHz and a fast slew rate of 20 V/μs, providing the speed needed for high-performance filters, amplifiers, and control loops.

The ADA4610-2BRZ also comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications while still delivering the thermal performance required for more demanding scenarios. Its extended temperature range from -40°C to +125°C ensures reliable operation across various environmental conditions.

Applications for the ADA4610-2BRZ are diverse and include precision instrumentation, data acquisition systems, active filters, and professional audio equipment. Its combination of precision, low noise, and high-speed performance makes it an excellent choice for engineers and designers looking to create high-fidelity and accurate signal processing circuits.

Overall, the ADA4610-2BRZ by Analog Devices Inc. represents a balance of precision, flexibility, and performance, making it a go-to choice for those who need a reliable and high-quality dual operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2700 $51.3500
12+ $8.4267 $101.1204
19+ $8.1634 $155.1046
26+ $7.9000 $205.4000
33+ $7.6367 $252.0111
44+ $6.8467 $301.2548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess