EN
  • EN
  • DE

ADA4522-4ARZ

Part No ADA4522-4ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP 55V LN ZD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.7 V/μs
GBP - Gain Bandwidth Product 2.7MHz
Current - Input Bias 50pA
Voltage - Input Offset 1.5μV
Operating Supply Current 830μA
Output Current per Channel 32mA
Dual Supply Voltage (±) 4.5 V ~ 55 V, ±2.25 V ~ 27.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 767692-ADA4522-4ARZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4522-4
Introduction Date October 17, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4522-4ARZ CAD Model

Description

Introducing the ADA4522-4ARZ Operational Amplifier

The ADA4522-4ARZ is a high-performance, quad-channel operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is ideally suited for a wide range of applications, including instrumentation, sensor conditioning, and precision filters, thanks to its low noise, low offset voltage, and low input bias current.

Key Features and Benefits

  • Low Offset Voltage: The ADA4522-4ARZ boasts an ultra-low offset voltage, which minimizes errors in signal processing applications and ensures high accuracy in measurements.
  • Low Noise: With its low noise density, this operational amplifier is perfect for applications that require a clean signal amplification, such as medical equipment and high-end audio.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating single or dual power supplies, which makes it versatile for various electronic designs.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the ADA4522-4ARZ allows it to reject common-mode signals, such as noise and interference, enhancing the integrity of the output signal.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

  • Instrumentation Amplifiers
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Precision Analog-to-Digital Converters (ADC) Drivers

The ADA4522-4ARZ comes in a compact 14-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications while providing excellent thermal performance. Its quad-channel configuration allows for a reduction in board space compared to multiple single or dual op-amp packages, making it a cost-effective solution for multi-channel systems.

Analog Devices Inc. ensures that the ADA4522-4ARZ meets rigorous performance standards, providing designers with a reliable and precise component for their critical signal processing needs. Whether for industrial, automotive, or consumer electronics, the ADA4522-4ARZ stands out as an op-amp that delivers precision without compromise.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0906 $54.8154
21+ $4.9975 $104.9475
31+ $4.8413 $150.0803
43+ $4.6851 $201.4593
56+ $4.5290 $253.6240
74+ $4.0604 $300.4696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess