EN
  • EN
  • DE

ADA4522-2ARZ-RL

Part No ADA4522-2ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 55 V, EMI Enhanced, Zero Drift, Ultralow Noise, Rail-to-Rail Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 1.7V/μs
Gain Bandwidth Product 2.7MHz
Current - Input Bias 50pA
Voltage - Input Offset 1.5μV
Supply Current 830μA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) 4.5V ~ 55V, ±2.25V ~ 27.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4522
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709328-ADA4522-2ARZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4522-2ARZ-RL CAD Model

Description

Analog Devices Inc. ADA4522-2ARZ-RL Precision Amplifier

The ADA4522-2ARZ-RL is a dual-channel, precision operational amplifier from Analog Devices Inc. that offers a blend of low noise and low input bias currents with high accuracy. This operational amplifier is an ideal choice for applications that demand a high degree of precision and stability, such as sensor signal conditioning, medical instrumentation, and precision power supply controls.

With its precision specifications, the ADA4522-2ARZ-RL features a maximum offset voltage of just 25 µV and an offset drift of merely 0.1 µV/°C, ensuring consistent performance over a wide temperature range. The device operates on a supply voltage range of 4.5 V to 55 V, which provides designers with the flexibility to use it in both single-supply and dual-supply configurations, catering to a broad spectrum of industrial and instrumentation applications.

The ADA4522-2ARZ-RL boasts a low noise density of 5.8 nV/√Hz at 1 kHz, making it an excellent choice for applications that require a clean signal amplification. Moreover, it is equipped with a high open-loop gain and a phase margin of 45 degrees, which contributes to its stability and the ability to drive capacitive loads effectively.

This operational amplifier comes in a compact 8-lead SOIC package, with the "RL" suffix indicating that it is provided in a reel, suitable for automated assembly processes. The ADA4522-2ARZ-RL also features robust protection mechanisms, including overvoltage protection and electrostatic discharge (ESD) protection, ensuring the longevity and reliability of both the amplifier and the end application.

With its combination of accuracy, low noise, and operational stability, the ADA4522-2ARZ-RL from Analog Devices Inc. is a top-tier component for designers who require the utmost in precision and quality for their electronic designs.

  • Product: ADA4522-2ARZ-RL
  • Manufacturer: Analog Devices Inc.
  • Package: 8-Lead SOIC
  • Supply Voltage Range: 4.5 V to 55 V
  • Offset Voltage: 25 µV (max)
  • Offset Voltage Drift: 0.1 µV/°C (max)
  • Noise Density: 5.8 nV/√Hz at 1 kHz

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess