EN
  • EN
  • DE

ADA4424-6ARUZ

Part No ADA4424-6ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description 6-Channel SD/ED/HD Video Filter with Charge Pump | IC FILTR VID6CH SD/ED/HD 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Filter Type SD/ED/HD
Number of Filters 6
Filter Order 5th
Supply Voltage (V) 3.3V, 5V
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number ADA4424
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1139423-ADA4424-6ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4424-6ARUZ CAD Model

Description

Introducing the ADA4424-6ARUZ from Analog Devices Inc.

The ADA4424-6ARUZ is a high-performance, low-power, triple video filter from the renowned semiconductor manufacturer Analog Devices Inc. This advanced component is designed to cater to the demanding requirements of high-definition video applications, offering superior signal conditioning in a compact, surface-mount package.

Key Features:

  • Triple 6th Order Filter: The ADA4424-6ARUZ features a triple 6th order filter with a fixed frequency that is optimized for HD video signals, ensuring sharp and clear images.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with low power consumption, making it suitable for portable and battery-powered applications.
  • High Drive Capability: The device can drive heavy loads, which is ideal for driving cables and buffering for ADCs (Analog-to-Digital Converters).
  • Single Supply Operation: It operates from a single 3.3V supply, simplifying power management in complex systems.
  • Integrated Shutdown Feature: An on-chip shutdown feature allows for additional power savings when the device is not in active use.

The ADA4424-6ARUZ is housed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is conducive to space-constrained applications without compromising on performance. Its integrated filters reduce the need for external components, thereby minimizing the PCB (Printed Circuit Board) space required and simplifying the design process.

With its excellent video performance, the ADA4424-6ARUZ is ideally suited for a range of applications, including:

  • High-definition televisions (HDTVs)
  • Set-top boxes
  • Digital video recorders (DVRs)
  • Video-on-demand systems
  • Personal video recorders (PVRs)

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4424-6ARUZ is no exception. It represents a blend of cutting-edge technology with the practical needs of modern video systems, ensuring that your designs incorporate the very best in video filtering technology.

For detailed technical specifications, application notes, and support resources, be sure to visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess