EN
  • EN
  • DE

ADA4412-3ARQZ

Part No ADA4412-3ARQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 20QSOP / Video Filter IC Logic 20-QSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Filter
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 12V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADA4412
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40663-ADA4412-3ARQZ
Ultra Librarian 3D Model Ultra Librarian ADA4412-3ARQZ CAD Model

Description

The ADA4412-3ARQZ is a high-performance, triple video filter from Analog Devices Inc. that is designed to simplify and enhance the design of high-definition video applications. This integrated circuit is part of the ADA4412 series, known for its reliability and effectiveness in video signal processing.

Key Features

  • Triple 6th Order Filter: The device integrates three 6th order filters providing clean and sharp video signals by attenuating unwanted frequencies.
  • High Definition Support: Optimized for high-definition (HD) video signals, it is an ideal choice for applications that require superior image quality.
  • Low Power Consumption: With a focus on energy efficiency, the ADA4412-3ARQZ operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Flexibility: The filter's cutoff frequency is adjustable, offering designers the flexibility to tailor the device to specific application needs.
  • Small Package: Housed in a compact 16-lead QSOP package, it provides a space-saving solution for densely packed PCBs.

Applications

The ADA4412-3ARQZ is versatile and can be used in a wide range of video applications, including:

  • Video projectors
  • HD televisions
  • Video conferencing systems
  • Security and surveillance systems
  • Digital video recorders (DVRs)

Technical Specifications

Parameter Value
Supply Voltage (VDD) 5V
Operating Temperature Range -40°C to +85°C
Package 16-Lead QSOP

With its integrated features and robust design, the ADA4412-3ARQZ from Analog Devices Inc. is engineered to meet the rigorous demands of modern video processing tasks. Whether you're designing for consumer electronics or industrial applications, this triple video filter provides the performance and reliability that professionals trust.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3437 $60.1866
43+ $2.7436 $117.9748
66+ $2.6579 $175.4214
90+ $2.5722 $231.4980
117+ $2.4864 $290.9088
156+ $2.2292 $347.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,891 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess