EN
  • EN
  • DE

ADA4254ACPZ

Part No ADA4254ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC 28LFCSP / Zero-Drift Amplifier 1 Circuit 28-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tray
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 1.9V/µs
-3db Bandwidth 2.3 MHz
Current - Input Bias 450 pA
Voltage - Input Offset 3 µV
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 56 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (5x5)
Base Product Number ADA4254
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADA4254ACPZ,-2735-ADA4254ACPZ
Standard Package 1
Win Source Part Number 1221199-ADA4254ACPZ
Ultra Librarian 3D Model Ultra Librarian ADA4254ACPZ CAD Model

Description

ADA4254ACPZ Product Image

The ADA4254ACPZ is a cutting-edge, zero-drift, programmable gain instrumentation amplifier (PGIA) from Analog Devices Inc., designed to offer precision amplification for a wide range of applications. This device is particularly well-suited for scenarios requiring low noise, low offset, and high accuracy, making it an ideal choice for medical, industrial, and automotive applications, among others.

Key Features

  • Zero-Drift Architecture: The ADA4254ACPZ utilizes a zero-drift architecture that provides continuous self-calibration, ensuring minimal offset drift over time and temperature. This results in highly stable performance and eliminates the need for frequent system recalibration.
  • Programmable Gain: With a digitally programmable gain range from 1 to 128 in binary steps, this amplifier offers flexibility for signal conditioning in various measurement systems.
  • Low Noise Performance: Its low noise density of 35 nV/√Hz at 1 kHz makes the ADA4254ACPZ an excellent choice for applications where signal integrity is paramount.
  • Wide Supply Range: Operating from a single 3.1 V to 5.5 V supply, the device is versatile for both battery-powered and line-powered systems.
  • Robust EMI Rejection: Engineered with enhanced EMI rejection capabilities, this amplifier ensures reliable performance even in environments with high electromagnetic interference.

Applications

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial process controls
  • Automotive sensor signal conditioning
  • Strain gauge amplifiers

Technical Specifications

Parameter Value
Package / Case LFCSP-32
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount

For detailed technical specifications, application guidance, and additional resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess