EN
  • EN
  • DE

ADA4177-4ARZ

Part No ADA4177-4ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OVP and EMI Protected, Precision, Low Noise and Bias Current Op Amps | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 300pA
Voltage - Input Offset 2μV
Supply Current 500μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ADA4177
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1139413-ADA4177-4ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4177-4ARZ CAD Model

Description

ADA4177-4ARZ Precision Op Amp from Analog Devices Inc.

The ADA4177-4ARZ is a high-precision operational amplifier (Op Amp) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This particular model is well-suited for applications that require low noise, high accuracy, and long-term stability. The ADA4177-4ARZ is part of a family of robust, high-voltage, and low-noise operational amplifiers that offer precision performance combined with the ruggedness to withstand harsh electrical environments.

ADA4177-4ARZ Precision Op Amp

With its operating voltage range of 4.5 V to 40 V and a maximum supply current of only 1.1 mA per amplifier at +25°C, the ADA4177-4ARZ is an energy-efficient solution for a wide array of electronic circuits. It is available in a compact 14-lead SOIC (Small Outline Integrated Circuit) package, making it a space-saving option for designs where board real estate is at a premium.

One of the key features of the ADA4177-4ARZ is its robust overvoltage protection. It can handle phase reversal protection from −40 V to +55 V, making it an ideal choice for systems that may experience accidental voltage spikes or surges. Additionally, this op amp is designed to operate effectively over a wide temperature range, from −40°C to +125°C, ensuring reliable performance in various environmental conditions.

The ADA4177-4ARZ also boasts a low input bias current, low offset voltage, and low input voltage noise, which makes it particularly useful in high-impedance sensor interfaces, precision filters, and precision instrumentation. Its excellent linearity and gain accuracy are vital for data acquisition systems and control loop feedback circuits.

For engineers and designers looking for a dependable and precise operational amplifier, the ADA4177-4ARZ from Analog Devices Inc. is a standout choice. Its combination of protection features, low power consumption, and high precision makes it a versatile component for a myriad of electronic applications.

Note: Always consult the manufacturer's datasheet for the most current and detailed product specifications before integration.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9450 $59.6700
13+ $8.1600 $106.0800
19+ $7.9050 $150.1950
27+ $7.6500 $206.5500
34+ $7.3950 $251.4300
46+ $6.6300 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,636 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess