EN
  • EN
  • DE

ADA4096-2ARMZ-R7

Part No ADA4096-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, Micropower, Overvoltage Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 786kHz
-3db Bandwidth 152kHz
Current - Input Bias 3nA
Voltage - Input Offset 35μV
Operating Supply Current 60μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1139409-ADA4096-2ARMZ-R7
Manufacturer Homepage www.analog.com
Family Name ADA4096-2
Introduction Date May 12, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4096-2ARMZ-R7 CAD Model

Description

Product Overview: ADA4096-2ARMZ-R7

The ADA4096-2ARMZ-R7 is a high-performance, precision operational amplifier (op-amp) manufactured by Analog Devices Inc. This dual-channel op-amp is designed to offer a blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications including control systems, sensor interfaces, and industrial equipment.

With its low offset voltage and low input bias current, the ADA4096-2ARMZ-R7 ensures high fidelity signal amplification and is suitable for applications requiring precise measurements. The device operates over a wide supply voltage range from 4.5 V to 36 V, or ±2.25 V to ±18 V for dual supply operations, providing flexibility in various circuit configurations.

The ADA4096-2ARMZ-R7 also boasts robust performance with features such as overvoltage protection for both inputs and outputs, which protects the op-amp against momentary voltage spikes beyond the power supply levels. Additionally, the device is designed to operate reliably over a wide temperature range from -40°C to +125°C, ensuring consistent performance in extreme environments.

Key Features:

  • Low offset voltage: Provides accurate signal processing with minimal error.
  • Low input bias current: Ideal for high-impedance sensor interfaces.
  • Wide supply voltage range: Offers design flexibility for both single and dual supply operations.
  • Overvoltage protection: Enhances the reliability and longevity of the op-amp by preventing damage from voltage spikes.
  • Extended temperature range: Suitable for use in industrial and automotive environments.
  • Dual-channel configuration: Enables compact designs by integrating two op-amps in one package.

The ADA4096-2ARMZ-R7 is available in a compact MSOP-8 package, which is designed to save space on printed circuit boards (PCBs) while still providing excellent thermal performance. The "R7" suffix indicates that the product is offered in a tape and reel packaging option, which is convenient for automated manufacturing processes.

In summary, the ADA4096-2ARMZ-R7 from Analog Devices Inc. is a versatile, precision op-amp that combines low power consumption with high accuracy, robust protection features, and a wide operating temperature range, making it a reliable choice for precision amplification needs in a variety of electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3955 $52.7460
25+ $4.1173 $102.9325
38+ $3.9782 $151.1716
55+ $3.7000 $203.5000
71+ $3.5610 $252.8310
88+ $3.4219 $301.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess