EN
  • EN
  • DE

ADA4092-4ARUZ-RL

Part No ADA4092-4ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 50nA
Voltage - Input Offset 200μV
Operating Supply Current 200μA
Channel Output Current 20mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 128909-ADA4092-4ARUZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4092-4ARUZ-RL CAD Model

Description

Analog Devices Inc. ADA4092-4ARUZ-RL Operational Amplifier

The ADA4092-4ARUZ-RL from Analog Devices Inc. is a cutting-edge operational amplifier (op-amp) that provides a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications. This particular model comes in a 14-TSSOP (0.173", 4.40mm Width) package, providing a compact solution for space-constrained designs.

With a quad-channel configuration, the ADA4092-4ARUZ-RL offers multiple amplifiers in a single package, which is beneficial for designs requiring multiple op-amps while minimizing space and cost. The device operates over a supply voltage range of 2.7 V to 5.5 V, allowing for flexibility in both single-supply and dual-supply applications, and is particularly suitable for battery-powered devices due to its low power consumption.

The op-amp features a low offset voltage and drift, ensuring high accuracy in signal amplification. Its rail-to-rail input/output capability allows for a wide dynamic range, making it an excellent choice for applications requiring the full use of the power supply range, such as data acquisition systems, portable medical devices, and instrumentation.

The ADA4092-4ARUZ-RL is characterized by its low input bias current and low noise, contributing to its precision and making it a good fit for sensor signal conditioning and low-frequency signal processing. Additionally, the device boasts a fast settling time and a low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and other precision analog circuits.

Engineers can rely on the robust performance of the ADA4092-4ARUZ-RL, which includes features like overvoltage protection and ESD (electrostatic discharge) protection, enhancing the longevity and reliability of the product in harsh environments.

Analog Devices Inc. is known for its high-quality components, and the ADA4092-4ARUZ-RL operational amplifier is no exception. It is a versatile and reliable component that meets the stringent requirements of modern electronic designs, ensuring optimal performance across a diverse range of applications.

For detailed specifications, application circuits, and additional resources, designers are encouraged to consult the comprehensive datasheets and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7690 $54.3830
14+ $7.2773 $101.8822
22+ $7.0314 $154.6908
31+ $6.5397 $202.7307
40+ $6.2939 $251.7560
50+ $6.0480 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess