EN
  • EN
  • DE

ADA4077-2ARMZ-R7

Part No ADA4077-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP T/R / The ADA4077-2 is a dual amplifier featuring extremely low offset voltage and drift and low input bias current, noise, and power consumption. | IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Slew Rate 1.2V/μs
Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Supply Current 400μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADA4077
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139398-ADA4077-2ARMZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4077-2
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4077-2ARMZ-R7 CAD Model

Description

The ADA4077-2ARMZ-R7 is a high-performance, dual operational amplifier produced by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision op-amp is designed to offer low noise, high accuracy, and low drift over time and temperature, making it an ideal choice for applications requiring high precision and stability.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, which minimizes error in high-precision circuits.
  • Low Drift: With its low voltage drift, the ADA4077-2ARMZ-R7 ensures stable performance across a wide range of temperatures.
  • Low Noise: Its low noise characteristics make it suitable for sensitive applications such as audio and instrumentation.
  • High CMRR: High common-mode rejection ratio (CMRR) allows for better performance in environments with common-mode disturbances.
  • Dual Op-Amp Configuration: The dual configuration saves space and simplifies design in circuits where multiple operational amplifiers are required.

Applications

The ADA4077-2ARMZ-R7 is versatile and can be used in a variety of applications, including:

  • Precision amplifiers in control systems
  • Data acquisition systems
  • Instrumentation
  • Active filters
  • Audio electronics
  • Buffer amplifiers

Product Specifications

Packaged in a compact 8-lead MSOP (Mini Small Outline Package), the ADA4077-2ARMZ-R7 is designed for space-constrained applications. It operates over a wide supply voltage range and is characterized for performance over the extended industrial temperature range.

Ordering Information

The ADA4077-2ARMZ-R7 is available for order under the R7 suffix, which indicates the packaging type and quantity. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. datasheet or contact their sales representative.

In summary, the ADA4077-2ARMZ-R7 from Analog Devices Inc. is a dual operational amplifier that excels in precision, stability, and low noise operation, suitable for a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8395 $51.5060
59+ $1.7230 $101.6570
91+ $1.6648 $151.4968
130+ $1.5484 $201.2920
168+ $1.4902 $250.3536
210+ $1.4320 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,660 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess