Product Overview: ADA4004-1ARJZ-R7 by Analog Devices Inc.
The ADA4004-1ARJZ-R7 is a high-performance, precision operational amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This op-amp is designed to offer a perfect blend of low noise, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications, including sensor signal conditioning, medical instrumentation, and precision filters.
Key Features
- Low Offset Voltage: The ADA4004-1ARJZ-R7 boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
- Low Noise: With its low noise performance, this operational amplifier ensures clean signal amplification, critical for sensitive electronic equipment.
- High Bandwidth: The device offers a wide bandwidth, providing fast response times and the ability to handle high-speed signals effectively.
- Low Power Consumption: It is designed for power-sensitive applications, offering high performance without compromising on energy efficiency.
- Robust Design: The ADA4004-1ARJZ-R7 features a robust design that ensures reliable operation even under harsh conditions.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±5 V to ±15 V |
| Input Offset Voltage |
25 µV (max) |
| Operating Temperature |
−40°C to +125°C |
| Package/Case |
SOT-23-5 |
Applications
The ADA4004-1ARJZ-R7's precision and reliability make it a versatile component for various high-performance applications. Its small form factor and power efficiency allow it to be used in portable devices, while its precision makes it an excellent choice for laboratory and industrial equipment.
For designers and engineers looking for an operational amplifier that delivers accuracy without compromising on power, the ADA4004-1ARJZ-R7 from Analog Devices Inc. stands out as a top-tier component that meets rigorous performance standards.