EN
  • EN
  • DE

AD9985KSTZ-140

Part No AD9985KSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays / AFE Video 3 ADC 8bit 3.3V 80-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172529-AD9985KSTZ-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9985
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9985KSTZ-140 CAD Model

Description

Product Overview: AD9985KSTZ-140 by Analog Devices Inc.

The AD9985KSTZ-140 is a high-performance, low-power, 8-bit analog-to-digital interface designed by Analog Devices Inc. This cutting-edge product is specifically tailored for video applications that demand high quality and reliability. It is an ideal solution for advanced television and panel applications, including flat panel displays, progressive scan TVs, and projectors.

The AD9985KSTZ-140 features a triple analog channel input, capable of handling video signals with speeds up to 140 MSPS (mega samples per second), making it suitable for high-resolution video processing. The device integrates a PLL (Phase Locked Loop) that can generate a pixel clock from an HSYNC signal, simplifying the design of display systems by reducing the number of components required.

With its on-chip clamp and gain registers, the AD9985KSTZ-140 allows for easy adjustment of the video signal, ensuring optimal picture quality. The product also includes a sync processing unit that can handle both SOG (Sync-On-Green) and separate H/V (Horizontal/Vertical) syncs, providing great flexibility in interfacing with a wide range of video sources.

Key features of the AD9985KSTZ-140 include:

  • Triple 8-bit ADC with speeds up to 140 MSPS
  • Integrated PLL for pixel clock generation
  • On-chip clamp and gain control
  • Sync processing for SOG and separate H/V syncs
  • Low power operation
  • 5 V tolerant TTL inputs
  • Programmable power-down feature

Moreover, the AD9985KSTZ-140 is available in a compact, surface-mount LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications. The device's power-down feature allows additional power savings, making it an energy-efficient choice for modern electronic systems.

Overall, the AD9985KSTZ-140 from Analog Devices Inc. represents a blend of performance, flexibility, and efficiency. It is a reliable component for developers looking to create high-quality video systems with stringent power and space requirements.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess