EN
  • EN
  • DE

AD9984AKSTZ-170

Part No AD9984AKSTZ-170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISPLAY 10BIT 170MSPS 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Interface
Applications Displays, Processing, TV
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 198703-AD9984AKSTZ-170
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9984A
Introduction Date February 05, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9984AKSTZ-170 CAD Model

Description

Product Overview: AD9984AKSTZ-170

The AD9984AKSTZ-170 is a high-performance, mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is specifically engineered for video and graphics applications that demand high-quality image acquisition and processing.

Key Features

  • Resolution: The AD9984AKSTZ-170 supports resolutions up to UXGA (1600x1200) at 170 MHz, making it ideal for high-resolution displays and advanced imaging systems.
  • Color Depth: It offers a color depth of up to 10 bits per channel, providing a broad spectrum of colors and ensuring that images are rendered with precision and clarity.
  • Interface: The device includes a high-speed triple analog-to-digital converter (ADC) with integrated clamps and a phase-locked loop (PLL) to ensure stable and accurate signal conversion and synchronization.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9984AKSTZ-170 maintains high performance while minimizing power usage, making it suitable for energy-sensitive applications.
  • Package: Housed in a compact 100-lead LQFP (Low-profile Quad Flat Package), the product is designed for space-constrained environments without compromising on functionality.
  • Flexibility: The versatile input range and programmable gain and offset adjustments make this device adaptable to a wide variety of signal types and sources.

Applications

The AD9984AKSTZ-170 is widely used in various high-end video and graphic systems, including:

  • Professional video editing and broadcasting equipment
  • Advanced computer monitors and projectors
  • Medical imaging devices
  • Industrial imaging and inspection systems

Technical Support and Quality Assurance

Analog Devices Inc. provides comprehensive technical support for the AD9984AKSTZ-170, including detailed datasheets, application notes, and reference designs to facilitate system integration. Quality is ensured through rigorous testing and adherence to industry standards, making this product a reliable choice for designers and engineers seeking to incorporate high-quality video processing capabilities into their applications.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6428 $61.2856
4+ $25.1429 $100.5716
7+ $24.3571 $170.4997
9+ $23.5714 $212.1426
11+ $22.7857 $250.6427
15+ $20.4286 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 662 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess