EN
  • EN
  • DE

AD9983AKCPZ-140

Part No AD9983AKCPZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description High Performance 8-Bit Display Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Interface Analog
Operating Supply Voltage 1.7 V ~ 3.47 V
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Mounting SMD
Win Source Part Number 1139374-AD9983AKCPZ-140
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9983A
Introduction Date February 08, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9983AKCPZ-140 CAD Model

Description

Product Overview: AD9983AKCPZ-140 by Analog Devices Inc.

The AD9983AKCPZ-140 is a high-performance, single-chip solution from Analog Devices Inc., designed to meet the rigorous demands of video signal processing and conversion. This integrated circuit is tailored for advanced television and panel applications, providing a seamless interface between analog video signals and digital display devices.

Key Features

  • High-Quality Conversion: The AD9983AKCPZ-140 boasts a 140 MHz pixel clock, which is capable of converting analog RGB or YPbPr video signals into a digitized format with exceptional clarity and color fidelity.
  • Wide Range of Resolutions: It supports a wide array of video resolutions, from standard definition up to high-definition (HD) and even certain PC graphics resolutions, making it a versatile choice for various display applications.
  • Integrated PLL: The device includes an on-chip Phase-Locked Loop (PLL) that reduces the number of external components required for operation, simplifying the design and reducing overall system cost.
  • Flexible Interface: With its LVDS (Low Voltage Differential Signaling) and TTL (Transistor-Transistor Logic) output interfaces, the AD9983AKCPZ-140 can easily connect to the latest LCD panels, projectors, and digital TVs.
  • Automatic Adjustment: The chip features an auto-adjustment function for optimal picture quality, which automatically adjusts the gain, offset, and pixel clock phase to the incoming video signal.
  • Compact Packaging: Enclosed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD9983AKCPZ-140 saves board space and is suitable for space-constrained applications.

Applications

The AD9983AKCPZ-140 is ideal for a range of applications, including:

  • Digital TVs
  • Computer Monitors
  • Projectors
  • Advanced Video Processing Systems

With its robust feature set and Analog Devices' reputation for quality, the AD9983AKCPZ-140 is an excellent choice for developers looking to integrate high-quality video signal processing into their products. Its ability to handle various video formats and resolutions, combined with ease of integration, ensures a top-tier visual experience for end-users.

For additional information, datasheets, and support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0797 $60.4782
14+ $8.2710 $115.7940
22+ $8.0122 $176.2684
30+ $7.7535 $232.6050
39+ $7.4948 $292.2972
52+ $6.7198 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess