EN
  • EN
  • DE

AD9967BCPZ

Part No AD9967BCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816660-AD9967BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9967BCPZ CAD Model

Description

The AD9967BCPZ is a high-performance, mixed-signal front-end (MxFE®) integrated circuit from the renowned manufacturer Analog Devices Inc. This versatile component is designed for a broad range of applications, including wireless communication infrastructure, software-defined radios, and complex signal processing tasks that require high-speed data conversion and processing.

Key Features

  • Dual-Channel Architecture: The AD9967BCPZ features a dual-channel configuration with both transmit and receive signal chains, enabling full-duplex communication and efficient signal handling in complex systems.
  • High-Speed Data Converters: Incorporated within the device are high-speed analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring precise and rapid conversion of signals for processing and transmission.
  • Integrated PLL: An integrated phase-locked loop (PLL) provides accurate clock generation, which is critical for maintaining signal integrity and synchronization across the system.
  • Programmable Filters: The device includes programmable filters that allow for fine-tuning and optimization of signal bandwidth and performance, adapting to various application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9967BCPZ operates with low power consumption, making it suitable for portable and battery-powered devices.

Technical Specifications

Parameter Value
Channels Dual-Channel Tx/Rx
ADC Resolution 12-bit
DAC Resolution 14-bit
Maximum Sample Rate Variable (dependent on mode)
Interface Type Serial (SPI)
Package 64-LFCSP (9x9mm)

Applications

The AD9967BCPZ is ideal for a multitude of applications that require robust and high-fidelity signal processing. It is particularly well-suited for:

  • Wireless base stations
  • Software-defined radio systems
  • Broadband data applications
  • Instrumentation and control systems
  • Medical imaging equipment

With its combination of performance, integration, and efficiency, the AD9967BCPZ from Analog Devices Inc. stands out as a component of choice for designers looking to push the boundaries of communication and signal processing technology.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess