EN
  • EN
  • DE

AD9963BCPZ100

Part No AD9963BCPZ100
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172519-AD9963BCPZ100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9963BCPZ100 CAD Model

Description

AD9963BCPZ100 Mixed-Signal Front-End (MxFE®) Processor

The AD9963BCPZ100 from Analog Devices Inc. is a high-performance, mixed-signal front-end (MxFE) processor designed for communication systems where high dynamic range is essential. This integrated circuit is part of a family of devices that combine high-speed data converters with additional signal processing and control functionality, making it an ideal choice for a wide range of applications, including wireless and wired broadband communications, instrumentation, and defense electronics.

Key Features:

  • 12-bit, 170 MSPS Analog-to-Digital Converter (ADC)
  • 14-bit, 170 MSPS Digital-to-Analog Converter (DAC)
  • Integrated dual PLLs for clock generation and distribution
  • Low power consumption with power-down modes
  • Differential LVDS receiver and transmitter interfaces
  • On-chip voltage reference and sample-and-hold circuit
  • Programmable interpolation and decimation filters
  • Flexible serial port interface (SPI) for easy control and configuration

Performance Advantages:

The AD9963BCPZ100 offers exceptional performance through its high-speed ADC and DAC blocks, enabling accurate conversion of analog signals to digital form and vice versa. The device's integrated PLLs simplify the clocking scheme required for high-speed data conversion, reducing external component count and system complexity. Its low power consumption makes it suitable for portable and battery-powered devices, while the power-down modes provide additional power management capabilities.

Applications:

  • Wireless and wired broadband communication systems
  • Data acquisition systems
  • Instrumentation and control systems
  • Imaging systems
  • Defense and aerospace electronics

The AD9963BCPZ100 is housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that offers space savings for densely packed circuit boards. Its comprehensive feature set and high level of integration make it a versatile solution for designers seeking to optimize system performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.1547 $110.1547
2+ $106.6019 $213.2038
3+ $103.0479 $309.1437
4+ $92.3885 $369.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess