EN
  • EN
  • DE

AD9949BCBZRL13

Part No AD9949BCBZRL13
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172518-AD9949BCBZRL13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9949BCBZRL13 CAD Model

Description

The AD9949BCBZRL13 is a sophisticated Charge-Coupled Device (CCD) Signal Processor from Analog Devices Inc., designed to provide comprehensive signal processing capabilities for advanced imaging applications. This integrated circuit is specifically tailored for high-resolution digital camera systems, offering a combination of performance, precision, and versatility that is unmatched in the industry.

Key Features:

  • High-Performance Correlated Double Sampling (CDS): The AD9949BCBZRL13 features a high-quality CDS function that significantly reduces the sensor noise to improve the image quality, especially beneficial in low-light conditions.
  • 14-Bit Analog-to-Digital Converter (ADC): With its 14-bit ADC, the device ensures high-resolution image capture, enabling the detection of subtle nuances in the visual data.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for fine-tuning of the signal levels, providing flexibility to accommodate various sensor outputs and lighting conditions.
  • Advanced Timing Generator: The on-chip timing generator simplifies the design by reducing the need for external timing components, facilitating a more compact and cost-effective system design.
  • Low Power Consumption: Designed for efficiency, the AD9949BCBZRL13 operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Compact Packaging: The device is available in a compact Ball Grid Array (BGA) package, allowing for a smaller footprint on the PCB and easier integration into space-constrained designs.

Applications:

The AD9949BCBZRL13 is particularly well-suited for a wide range of high-end imaging applications, including:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Cameras

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing technology, the AD9949BCBZRL13 is backed by robust technical support and the assurance of high manufacturing standards. Whether for professional photography equipment, precise medical diagnostics, or critical industrial monitoring, the AD9949BCBZRL13 provides the reliability and quality that professionals demand.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2571 $57.7997
18+ $6.7752 $121.9536
27+ $6.5627 $177.1929
37+ $6.3513 $234.9981
48+ $6.1400 $294.7200
63+ $5.5047 $346.7961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess