EN
  • EN
  • DE

AD9888KS-205

Part No AD9888KS-205
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 100/140/170/205 MSPS Analog Flat Panel Interface / AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172486-AD9888KS-205
Popularity Medium
Supply and Demand Status Limited
Family Name AD9888
Introduction Date June 26, 2001
ECCN EAR99
Country of Origin Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9888KS-205 CAD Model

Description

Product Overview: AD9888KS-205 by Analog Devices Inc.

The AD9888KS-205 is a high-performance, integrated analog front end designed for flat panel displays and video projector applications, brought to you by the industry leader Analog Devices Inc. This sophisticated component is engineered to provide a seamless interface between video graphics and display technology, ensuring high-quality visual output for an array of devices.

Key Features:

  • High-Quality Conversion: With its advanced 12-bit analog-to-digital converters (ADCs), the AD9888KS-205 ensures precise and accurate conversion of analog signals to digital, delivering crisp and clear images.
  • Wide Input Range: The device supports a wide range of video input formats, including RGB and YPbPr video signals, making it incredibly versatile for different types of display applications.
  • Integrated PLL: The on-chip phase-locked loop (PLL) circuitry provides stable pixel clock generation, which is essential for synchronizing the display with the input signal.
  • Flexible Interface: It includes a flexible digital interface that is compatible with both 3.3 V and 5 V logic levels, allowing for easy integration with various digital systems.
  • Programmable Functions: The AD9888KS-205 offers programmable functions such as gain control, offset adjustment, and clamp control, enabling customized performance for specific applications.

Applications:

  • LCD Monitors and TVs
  • Digital Projectors
  • Advanced Video Processing Systems
  • Video Capture and Editing Equipment

With its robust design and cutting-edge technology, the AD9888KS-205 is an ideal choice for manufacturers and designers looking to enhance the visual performance of their products. Analog Devices Inc.'s commitment to quality ensures that this analog front end will deliver reliability and performance that meets the highest industry standards.

For detailed technical specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess