EN
  • EN
  • DE

AD9887AKSZ-170

Part No AD9887AKSZ-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Interface for Flat Panel Display / IC INTRFACE ANALOG/DVI 160-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Graphic Cards, VGA Interfaces
Supply Voltage - Operating 3.15 V to 3.45 V
Case / Package 160-MQFP (28x28)
Mounting Surface Mount
Win Source Part Number 1013812-AD9887AKSZ-170
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9887A
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9887AKSZ-170 CAD Model

Description

Product Overview: AD9887AKSZ-170 by Analog Devices Inc.

The AD9887AKSZ-170 is a high-performance, integrated digital/analog interface IC designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile chip is engineered to facilitate the seamless conversion of analog signals to digital form, making it an ideal solution for a variety of multimedia and video processing applications.

Key Features

  • High-Quality Analog-to-Digital Conversion: With its 170 MHz bandwidth, the AD9887AKSZ-170 provides excellent analog-to-digital conversion capabilities, ensuring crisp and clear digital outputs from analog inputs.
  • Dual Analog Inputs: The device features two analog input channels, supporting flexible interfacing with different analog sources.
  • Integrated PLL: The on-chip phase-locked loop (PLL) allows for precise sampling of analog inputs, contributing to the stability and quality of the digital output signal.
  • Flexible Interface: The AD9887AKSZ-170 is equipped with a versatile digital interface that is compatible with a wide range of graphics and video processors, making system integration easier.
  • Programmable Functions: Users can customize various functions via a serial I²C interface, which allows for programmable control over features such as gain, offset, and other critical parameters.

Applications

The AD9887AKSZ-170 is suitable for a broad array of applications, including:

  • Flat panel display interfaces
  • Advanced television tuners
  • Video capture and processing systems
  • High-resolution graphics processing
  • Professional video editing and studio equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9887AKSZ-170 is no exception. This product is built to meet the high standards expected of professional-grade electronics components, ensuring long-term performance and durability in demanding environments.

Product Availability

The AD9887AKSZ-170 is available in a compact, surface-mount package, making it suitable for space-constrained applications. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2968 $70.5936
4+ $28.9616 $115.8464
7+ $28.0573 $196.4011
9+ $27.1517 $244.3653
12+ $26.2474 $314.9688
15+ $23.5320 $352.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess