EN
  • EN
  • DE

AD9887AKS-140

Part No AD9887AKS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Dual Interface for Flat Panel Displays / Interface for Flat Panel Display
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172479-AD9887AKS-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9887A
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9887AKS-140 CAD Model

Description

The AD9887AKS-140 is a superior analog-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is an ideal solution for capturing and converting analog video signals into digital form with exceptional accuracy and speed, making it perfect for applications in video processing, display systems, and multimedia interfaces.

Key Features:

  • High-Speed Operation: With a maximum pixel clock rate of 140 MHz, the AD9887AKS-140 is capable of handling high-resolution video formats, ensuring smooth and clear image quality.
  • Resolution: It supports 8-bit and 10-bit resolution modes, providing flexibility for various system requirements and ensuring high-fidelity video capture.
  • Integrated Triple ADC: The device includes three high-speed ADCs with a 4:4:4 RGB output format, which enables it to process full-color video signals with precision.
  • On-Chip PLL: The built-in phase-locked loop (PLL) simplifies system design by reducing the need for external components and helps to stabilize the clock signal for reliable operation.
  • Automatic Gain Control: The AD9887AKS-140 features automatic gain control (AGC) which adjusts the signal strength to an optimal level, ensuring consistent performance across different video sources.
  • Flexible Input Interface: It supports various analog input formats, including RGB and YPbPr, providing versatility for interfacing with different video sources.
  • Power Management: Enhanced power management features allow for reduced power consumption during idle periods, contributing to energy-efficient system design.

Applications:

  • High-Resolution Video Capture Cards
  • Video Editing and Production Equipment
  • Professional Display Systems
  • Advanced Television and HDTV Sets
  • Medical Imaging Devices
  • Industrial Video Systems

The AD9887AKS-140 from Analog Devices Inc. is a testament to high-quality engineering and is designed to meet the rigorous demands of modern video applications. Whether for commercial or industrial use, this ADC stands out for its robustness, versatility, and performance, making it a top choice for system designers and engineers seeking the best in video signal conversion technology.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2744 $84.8232
5+ $23.1993 $115.9965
8+ $22.4740 $179.7920
11+ $21.7498 $239.2478
14+ $21.0245 $294.3430
19+ $18.8496 $358.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess