EN
  • EN
  • DE

AD9883AKSTZ-140

Part No AD9883AKSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Displays, Monitors, TV
Interface Analog
Voltage - Supply 3V ~ 3.6V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9883
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40510-AD9883AKSTZ-140
Ultra Librarian 3D Model Ultra Librarian AD9883AKSTZ-140 CAD Model

Description

The AD9883AKSTZ-140 is a cutting-edge mixed-signal integrated circuit (IC) from Analog Devices Inc., renowned for their precision engineering and innovative product solutions. This high-performance analog-to-digital converter (ADC) is designed to streamline the process of converting analog signals into digital data with high fidelity and speed. The AD9883AKSTZ-140 is particularly suitable for video and graphics applications where clarity and color accuracy are paramount.

Key Features

  • High-Speed Operation: With a 140 MHz sampling rate, the AD9883AKSTZ-140 can handle high-resolution video signals without compromising the quality, ensuring smooth and detailed image reproduction.
  • Integrated PLL: The onboard phase-locked loop (PLL) facilitates precise pixel sampling, which is crucial for maintaining the integrity of the visual data throughout the conversion process.
  • Flexible Input Range: It supports a wide range of analog input signals, making it versatile for different types of video sources and formats.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9883AKSTZ-140 minimizes energy usage, which is beneficial for reducing the overall system power requirements.
  • Compact Packaging: Housed in a small form factor, the device saves valuable board space and is ideal for integration into space-constrained applications.

Applications

  • High-resolution video processing
  • Computer monitors and graphic cards
  • Projectors and digital displays
  • Advanced television sets
  • Medical imaging equipment

Technical Specifications

The AD9883AKSTZ-140 boasts a 24-bit true color pixel format, ensuring that the colors in the converted digital signal are as true to the original as possible. With an integrated triple ADC architecture, each color channel is processed with exceptional precision. The device also features a sync processor that can handle both composite and separate sync signals, providing designers with the flexibility to work with various video standards.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the AD9883AKSTZ-140 is no exception. It is manufactured to meet rigorous industry standards for performance and reliability, ensuring that it performs consistently over a wide range of operating conditions.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9257 $53.3313
21+ $4.8621 $102.1041
32+ $4.7102 $150.7264
44+ $4.5583 $200.5652
57+ $4.4063 $251.1591
76+ $3.9505 $300.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess