EN
  • EN
  • DE

AD9883AKS-140

Part No AD9883AKS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172467-AD9883AKS-140
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9883AKS-140 CAD Model

Description

Analog Devices Inc. AD9883AKS-140 Overview

The AD9883AKS-140 is a high-performance, mixed-signal integrated circuit developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to streamline the interface between analog video signals and digital display devices.

Key Features

  • Integrated PLL: The device includes a precision pixel clock recovery PLL (Phase-Locked Loop), which allows it to lock to the pixel frequency of the incoming video signal, ensuring accurate digitization and synchronization.
  • High-Speed Operation: With a maximum clock rate of 140 MHz, the AD9883AKS-140 is capable of processing high-resolution video signals without compromising image quality.
  • Flexible Input Support: It accepts analog RGB or YPbPr video inputs, making it versatile for various video sources, including advanced video graphics arrays (VGA) and component video.
  • Automatic Sync Processing: The device features automatic sync processing, which simplifies the interface and reduces the need for additional components.
  • On-Chip ADC: The integrated 8-bit triple analog-to-digital converter (ADC) ensures high-quality conversion of analog signals to digital data.
  • Programmable Phase Adjustment: Users can fine-tune the sampling phase to optimize the display quality.

Applications

The AD9883AKS-140 is ideal for a wide range of applications, including:

  • LCD monitors and projectors
  • Digital TVs
  • Advanced graphics cards
  • Video capture systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9883AKS-140 is no exception. This product is built to meet high standards, ensuring long-term performance and stability in a variety of settings.

Conclusion

With its robust feature set, the AD9883AKS-140 from Analog Devices Inc. provides a powerful solution for converting and processing analog video signals for digital displays. Its high-speed operation, flexible input support, and integrated functionalities make it a top choice for designers looking to enhance visual performance in their digital display applications.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5747 $74.2988
8+ $15.2402 $121.9216
12+ $14.7644 $177.1728
17+ $14.2885 $242.9045
21+ $13.8115 $290.0415
28+ $12.3828 $346.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess