EN
  • EN
  • DE

AD9874ABST

Part No AD9874ABST
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF DIGIT SUBSYSTEM 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose IF Digitizing Subsystem
Frequency 10MHz to 300MHz
RF Type UHF, Cellular, TETRA, GSM, EDGE, APCO25
Secondary Attributes 16dB Front End Attenuator
Case / Package 48-LQFP (7x7)
Win Source Part Number 008661-AD9874ABST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9874ABST CAD Model

Description

The AD9874ABST is a state-of-the-art integrated IF (Intermediate Frequency) digitizing subsystem from Analog Devices Inc. Designed for demanding applications in communications systems, this high-performance component is ideal for a wide range of uses, including wireless base stations, software-defined radios, and digital receiver technology.

Key Features

  • High Dynamic Range: The AD9874ABST boasts an exceptional dynamic range, making it suitable for handling weak and strong signals within the same bandwidth.
  • Integrated Functions: It integrates a high-speed 14-bit ADC, a tunable digital down-converter, and a phase-locked loop (PLL) on a single chip, simplifying design and saving board space.
  • Flexible Sampling Rates: With a flexible input sampling rate, it supports a variety of IF frequencies, allowing for versatile system design options.
  • Programmable Decimation Filter: The onboard decimation filter is programmable, enabling users to tailor the output data rate to specific application requirements.
  • Low Power Consumption: The device is designed for low power operation, which is critical for portable and battery-powered applications.

Technical Specifications

Parameter Value
Resolution 14-bit
Max Input Frequency 200 MHz
Interface Type Serial (SPI)
Supply Voltage 3.3 V
Operating Temperature -40°C to +85°C

Applications

The AD9874ABST is versatile and can be employed in various applications. It's particularly well-suited for:

  • Wireless Base Stations
  • Software-Defined Radios
  • Point-to-Point Communication Systems
  • Satellite Communication Systems

With its robust feature set and high level of integration, the AD9874ABST from Analog Devices Inc represents a powerful solution for advanced IF digitizing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.7628 $63.7628
2+ $52.3182 $104.6364
3+ $50.6832 $152.0496
5+ $49.0483 $245.2415
6+ $47.4133 $284.4798
8+ $42.5085 $340.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess