EN
  • EN
  • DE

AD9862BSTZRL

Part No AD9862BSTZRL
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 128LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type LMDS, MMDS
Features 12-Bit ADC(s), 14-Bit DAC(s)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Base Product Number AD9862
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40484-AD9862BSTZRL
Ultra Librarian 3D Model Ultra Librarian AD9862BSTZRL CAD Model

Description

Product Overview: AD9862BSTZRL from Analog Devices Inc.

The AD9862BSTZRL is a high-performance, mixed-signal front-end (MxFE®) processor from the esteemed manufacturer, Analog Devices Inc. This integrated circuit is designed to cater to a wide range of communication applications, including baseband and intermediate frequency (IF) sampling in multi-standard wireless receivers and transmitters. It is a versatile solution that combines data conversion and digital signal processing capabilities in a single package.

Key Features

  • Dual 12-bit Analog-to-Digital Converters (ADCs): The AD9862BSTZRL features dual ADCs that operate at a maximum sample rate of 65 MSPS, providing high-speed data acquisition for demanding communication systems.
  • Dual 14-bit Digital-to-Analog Converters (DACs): With dual DACs, this product offers excellent dynamic performance and ensures high-quality signal generation for both transmit and receive functions.
  • Programmable Digital Filters: The device includes programmable digital filters, allowing users to optimize the signal processing chain for specific application requirements.
  • Integrated Voltage Reference: An onboard voltage reference simplifies the design and reduces the need for external components.
  • Flexible Interface Options: The AD9862BSTZRL provides a variety of interface options, including a parallel port for easy connection to DSPs and FPGAs.

Applications

The AD9862BSTZRL is ideal for a range of applications, particularly in the communications sector. It is well-suited for:

  • Wireless base stations for GSM, CDMA, WCDMA, and LTE
  • Software-defined radios
  • Smart antenna systems
  • General-purpose data acquisition systems

Package and Quality

This product is available in a compact, surface-mount LQFP-100 package, designated by the suffix 'BSTZRL', which is designed for space-constrained applications. The part is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes. As with all Analog Devices components, the AD9862BSTZRL is manufactured to the highest quality standards, ensuring reliability and performance in critical systems.

With its powerful combination of dual ADCs and DACs, integrated digital signal processing, and programmable features, the AD9862BSTZRL from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated and flexible communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Skyworks Solutions Inc.
CONNECTED HOME BLE+ZIGBEE RX FEM
Lowest to $1.5640
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess