EN
  • EN
  • DE

AD9823KRUZ

Part No AD9823KRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CDS CORRELATD DBL 40M 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CDS (Correlated Double Sampler) - 40M - 14-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD9823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910091-AD9823KRUZ
Ultra Librarian 3D Model Ultra Librarian AD9823KRUZ CAD Model

Description

Product Overview: AD9823KRUZ by Analog Devices Inc.

The AD9823KRUZ is a high-performance, mixed-signal integrated circuit (IC) crafted by the renowned manufacturer, Analog Devices Inc. This advanced component is designed to cater to a wide array of applications that demand precise signal processing capabilities, including medical imaging, industrial instrumentation, and communication systems.

Key Features

  • High Precision: The AD9823KRUZ is engineered for accuracy, ensuring that signals are processed with minimal distortion and noise, which is critical for applications requiring exact measurements and high fidelity.
  • Integration: This IC integrates multiple functions into a single chip, which helps to reduce the overall system complexity and footprint, as well as potentially lowering the cost of the end product.
  • Robust Performance: Designed by Analog Devices, a company known for its quality and reliability, the AD9823KRUZ is built to perform consistently in challenging environments and over a wide temperature range.
  • Flexibility: With its versatile features, this IC can be used in a variety of design architectures, allowing for flexibility in system design and future upgrades.

Technical Specifications

The AD9823KRUZ is packed with technical specifications that make it a top choice for designers and engineers. Some of its notable specs include:

  • Supply Voltage Range: Specified for a range of supply voltages to accommodate different system power requirements.
  • Data Interface: Features a user-friendly data interface that facilitates easy communication with microprocessors and digital systems.
  • Package Type: Comes in a compact package that is suitable for space-constrained applications while still offering ease of handling during manufacturing and assembly.

Applications

The versatile nature of the AD9823KRUZ makes it suitable for a broad spectrum of applications:

  • Medical Imaging Systems: Its precision and reliability are ideal for the stringent requirements of medical diagnostics equipment.
  • Industrial Instrumentation: The IC's robustness and accuracy serve well in industrial settings where equipment must operate reliably over long periods.
  • Communication Systems: The AD9823KRUZ can handle the signal processing needs of modern communication infrastructures, ensuring clear and precise data transmission.

In summary, the AD9823KRUZ by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, integrated solutions that address the complex needs of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8025 $61.2225
21+ $5.5816 $117.2136
33+ $5.4070 $178.4310
45+ $5.2326 $235.4670
58+ $5.0582 $293.3756
77+ $4.5350 $349.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess