EN
  • EN
  • DE

AD9822JRZ

Part No AD9822JRZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Complete 14-Bit CCD/CIS Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139290-AD9822JRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9822JRZ CAD Model

Description

Product Overview: AD9822JRZ by Analog Devices Inc.

The AD9822JRZ is a high-performance, low-power analog front-end processor produced by the renowned manufacturer, Analog Devices Inc. This integrated circuit (IC) is specifically designed to cater to the needs of advanced imaging applications and is a key component in the signal processing chain for digital cameras, scanners, and other image capturing devices.

At the heart of the AD9822JRZ is a precision 14-bit charge-coupled device (CCD) signal processor which is capable of delivering superior image quality. The processor includes a correlated double sampler (CDS), a 14-bit analog-to-digital converter (ADC), and a low-noise amplifier, all of which work in harmony to ensure that the captured images are of the highest fidelity with minimal noise and distortion.

The device operates over a wide power supply range, typically from 2.7V to 5.5V, making it versatile for various system designs. Its power efficiency is also a notable feature, allowing for extended battery life in portable applications. The AD9822JRZ comes in a compact 20-lead SOIC package, which is conducive to space-constrained designs without compromising on performance.

Key features of the AD9822JRZ include:

  • High-Resolution: 14-bit ADC resolution ensures detailed image capture, which is crucial for high-quality imaging systems.
  • Correlated Double Sampling (CDS): Reduces the sensor noise significantly, enhancing the signal-to-noise ratio and overall image quality.
  • Programmable Gain Amplifier (PGA): Offers flexibility in adjusting the gain to match the sensor output, allowing for optimal dynamic range.
  • Low Power Consumption: Ideal for battery-powered devices where power efficiency is critical.
  • Wide Operating Temperature Range: Ensures reliability and performance across diverse environmental conditions.

The AD9822JRZ is not just limited to imaging applications; it can also be utilized in other systems requiring high-resolution analog-to-digital conversion with low noise characteristics. Its robust design and feature set make it a preferred choice for engineers looking to develop cutting-edge imaging solutions.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess