EN
  • EN
  • DE

AD9804AJST

Part No AD9804AJST
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 077362-AD9804AJST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9804AJST CAD Model

Description

Product Overview: AD9804AJST by Analog Devices Inc.

The AD9804AJST is a high-performance, single-chip analog front-end designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is tailored for a wide range of imaging applications, including medical imaging, industrial inspection, and scientific instrumentation.

Key Features

  • High Resolution: The AD9804AJST features a 14-bit analog-to-digital converter (ADC) that ensures high-resolution image capture, making it an ideal choice for applications requiring precise and detailed image data.
  • High Speed: With a maximum sampling rate of up to 20 MSPS (million samples per second), this chip can handle high-speed imaging tasks with ease, allowing for real-time data processing and analysis.
  • Low Noise: The low noise design of the AD9804AJST contributes to the production of clear and accurate images by minimizing the signal distortion and interference that can degrade image quality.
  • Integrated Features: This chip comes with an array of integrated features such as a correlated double sampler (CDS), a programmable gain amplifier (PGA), and a precision timing generator, all of which streamline the design process and reduce the need for external components.
  • Flexible Interface: The AD9804AJST includes a flexible digital interface that is compatible with a variety of microprocessors and DSPs, making it easy to integrate into existing systems.

Applications

The AD9804AJST is versatile and can be utilized in a number of application areas. It is particularly well-suited for:

  • Medical imaging systems such as digital X-ray and MRI
  • Industrial machine vision for quality control and inspection
  • Scientific research equipment, including spectrometry and microscopy

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9804AJST is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding of environments.

Whether you're developing cutting-edge medical imaging equipment or high-precision industrial cameras, the AD9804AJST from Analog Devices Inc. provides the functionality and performance needed to achieve outstanding results.

You May Also Be Interested in

Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2151 $62.1510
23+ $5.1005 $117.3115
36+ $4.9411 $177.8796
49+ $4.7817 $234.3033
63+ $4.6223 $291.2049
84+ $4.1441 $348.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess