EN
  • EN
  • DE

AD9800JCST

Part No AD9800JCST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT 20MSPS ADC / Bit Analog to Digital Converter Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40385-AD9800JCST
Ultra Librarian 3D Model Ultra Librarian AD9800JCST CAD Model

Description

The AD9800JCST is a high-performance product from Analog Devices Inc., a leading company in the semiconductor industry known for its innovative and reliable components. This particular product is designed to meet the rigorous demands of advanced electronic applications, offering a combination of precision, efficiency, and versatility.

Key Features

  • High Precision: The AD9800JCST delivers accurate and consistent performance, making it suitable for applications that require precise measurements and control.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, it ensures high-speed operation and low power consumption.
  • Durability: Analog Devices Inc. products are known for their robustness, and the AD9800JCST is no exception, offering long-term reliability even in challenging environments.

Applications

The versatility of the AD9800JCST allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Medical imaging systems
  • Professional cameras
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communication infrastructure

Product Specifications

The AD9800JCST boasts several technical specifications that make it an outstanding choice for designers and engineers:

  • Package: Comes in a reliable and convenient package that ensures ease of integration into various circuit designs.
  • Performance: Offers high-speed performance, which is critical for applications requiring rapid data processing and transfer.
  • Power Efficiency: The low power consumption characteristic of the AD9800JCST makes it ideal for portable and battery-powered devices, where power efficiency is paramount.

Conclusion

The AD9800JCST from Analog Devices Inc. represents a blend of cutting-edge technology and high reliability. Its precision and efficiency make it an invaluable component in a vast range of electronic applications. For engineers and designers seeking a high-quality, versatile product, the AD9800JCST is an excellent choice that promises to deliver outstanding performance and contribute to the innovation and success of their projects.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9210 $63.3680
18+ $6.4992 $116.9856
28+ $6.2959 $176.2852
38+ $6.0926 $231.5188
50+ $5.8905 $294.5250
66+ $5.2807 $348.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess