EN
  • EN
  • DE

AD9779ABSVZ

Part No AD9779ABSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1.0GSPS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 2.05 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±6, ±2.1
Temperature Range - Operating -40°C to 85°C
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 008634-AD9779ABSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9779ABSVZ CAD Model

Description

AD9779ABSVZ - Dual Channel, 16-Bit, 1 GSPS Digital-to-Analog Converter (DAC)

The AD9779ABSVZ is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc. Designed to deliver exceptional data conversion speeds up to 1 GSPS (Giga-Samples Per Second), this product is a perfect choice for demanding applications that require high-speed data conversion with superior accuracy.

Key Features:

  • High Resolution: 16-bit resolution ensures precise digital-to-analog conversion, providing detailed and accurate analog output signals.
  • Dual DAC Channels: With two DAC channels, the AD9779ABSVZ can manage complex or parallel signal processing tasks efficiently, making it ideal for MIMO (Multiple Input, Multiple Output) systems and I/Q modulation schemes.
  • High-Speed Performance: The DAC operates at a maximum sampling rate of 1 GSPS, facilitating the generation of high-frequency signals with low latency.
  • Integrated Features: It includes an on-chip 2x interpolation filter, which reduces the data rate required from the host processor and simplifies the digital filter design.
  • Versatile Interface: The device supports a flexible SPI (Serial Peripheral Interface) for easy configuration and control, allowing for seamless integration into a wide range of systems.
  • Compact Package: Housed in a compact LQFP (Low-profile Quad Flat Package), the AD9779ABSVZ is designed for space-constrained applications without compromising performance.

Applications:

The AD9779ABSVZ is highly suitable for applications that demand high-speed and precise data conversion, such as:

  • Wireless Communication Infrastructure
  • Instrumentation and Measurement Equipment
  • Medical Imaging Systems
  • High-Definition Video Processing
  • Professional Audio Equipment

Summary:

The AD9779ABSVZ from Analog Devices Inc. represents the cutting edge in DAC technology, providing designers with a powerful tool for high-speed, dual-channel, 16-bit digital-to-analog conversion. Whether used in telecommunications, medical imaging, or multimedia applications, this DAC stands out for its high resolution, speed, and integrated functionality, all packed in a space-saving design.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2928 $71.2928
2+ $58.4966 $116.9932
4+ $56.6686 $226.6744
5+ $54.8406 $274.2030
6+ $53.0126 $318.0756
8+ $47.5285 $380.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess