EN
  • EN
  • DE

AD9778BSVZ

Part No AD9778BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±1, ±0.65
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Part Number Series AD9778
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814384-AD9778BSVZ
Ultra Librarian 3D Model Ultra Librarian AD9778BSVZ CAD Model

Description

AD9778BSVZ Dual Channel 16-Bit, 1 GSPS D/A Converter by Analog Devices Inc.

The AD9778BSVZ from Analog Devices Inc. is a state-of-the-art dual-channel 16-bit digital-to-analog converter (DAC) that delivers exceptional performance with a maximum sampling rate of 1 GSPS (giga-samples per second). This high-speed DAC is designed to meet the rigorous demands of advanced communication systems, direct digital synthesis (DDS), base station infrastructure, and sophisticated signal generation applications.

Key Features:

  • High-Resolution Performance: With its 16-bit resolution, the AD9778BSVZ ensures high fidelity and precise digital-to-analog conversion, enabling the delivery of clear and accurate analog output signals.
  • Dual-Channel Output: The device features two DAC channels that can operate independently or in tandem, providing flexibility for complex signal processing tasks.
  • High-Speed Operation: The impressive 1 GSPS sampling rate allows for the generation of high-frequency signals with low latency, making it ideal for high-speed communication systems.
  • Integrated Features: The AD9778BSVZ includes a range of integrated functionalities such as an on-chip PLL (Phase-Locked Loop) clock multiplier, which simplifies system design by reducing the need for external components.
  • Flexible Interface: It supports various interface standards, including LVDS (Low-Voltage Differential Signaling) and CMOS, providing ease of integration with a wide range of digital systems.
  • Programmable: Users can program the DAC for different modes and features through a serial peripheral interface (SPI), which offers customization to meet specific application requirements.

Applications:

  • Wireless and wired broadband communication
  • Instrumentation and automated test equipment
  • Professional and consumer audio systems
  • Medical imaging systems
  • Direct digital synthesis (DDS)

The AD9778BSVZ is available in a compact 100-lead TQFP (Thin Quad Flat Pack) package, ensuring a minimal footprint on system boards. Analog Devices Inc. is renowned for their precision engineering and the AD9778BSVZ exemplifies this with its high-speed capabilities and robust feature set, making it an ideal choice for engineers and designers looking for a reliable DAC solution for their high-performance applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4154 $61.4154
3+ $50.3922 $151.1766
4+ $48.8175 $195.2700
5+ $47.2427 $236.2135
7+ $45.6679 $319.6753
9+ $40.9436 $368.4924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess