EN
  • EN
  • DE

AD9747BCPZRL

Part No AD9747BCPZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±4, ±2
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Mounting Type Surface Mount
Base Product Number AD9747
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910075-AD9747BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9747BCPZRL CAD Model

Description

The AD9747BCPZRL is a state-of-the-art dual-channel, 14-bit, 250 MSPS digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-speed DAC is an ideal solution for demanding applications that require high data rates and precise signal generation, such as wireless communications, telecommunications infrastructure, base stations, and complex waveform generation.

Key Features

  • High Resolution: With its 14-bit resolution, the AD9747BCPZRL ensures fine granularity in signal conversion, providing detailed and accurate analog output.
  • High-Speed Performance: The DAC operates at a maximum sampling rate of 250 MSPS (Mega Samples Per Second), enabling the generation of high-frequency signals with low latency.
  • Dual-Channel Output: The device features two DAC channels, which can be used for I/Q modulation schemes, or to output two distinct signals simultaneously, increasing system flexibility.
  • Integrated 2x Interpolation Filters: These filters reduce the data rate required on the input side, which simplifies the digital interface and reduces the data handling requirements of the associated digital signal processor (DSP) or FPGA.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9747BCPZRL is suitable for portable and power-sensitive applications.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is ideal for densely packed circuit designs.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Cable Modem Termination Systems
  • Instrumentation
  • Direct Digital Synthesis (DDS)
  • Digital High Frequency Signal Generation

The AD9747BCPZRL is part of Analog Devices' high-performance DAC portfolio, offering designers a robust feature set for challenging signal processing tasks. With its high resolution, speed, and integrated functionality, this DAC is well-suited to meet the stringent requirements of modern digital communication systems.

For further information, including detailed specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2039 $57.6117
7+ $15.7570 $110.2990
10+ $15.2646 $152.6460
14+ $14.7722 $206.8108
18+ $14.2798 $257.0364
24+ $12.8026 $307.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess