EN
  • EN
  • DE

AD9743BCPZ

Part No AD9743BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 8-/10-/12-/14-/16-Bit 250 MSPS Digital-to-Analog Converters | IC DAC 10BIT A-OUT 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±0.1, ±0.05
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Mounting Style SMD
Family Part Number AD9743
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139223-AD9743BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9743BCPZ CAD Model

Description

Product Overview: AD9743BCPZ from Analog Devices Inc.

The AD9743BCPZ is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of a larger family of DACs that are known for their exceptional accuracy, speed, and integration capabilities, making them ideal for a wide range of applications, including wireless communication systems, base stations, and complex waveform generation.

Key Features

  • Resolution: The AD9743BCPZ offers a fine 14-bit resolution, ensuring detailed and precise analog output for demanding applications.
  • High-Speed Performance: With an update rate of up to 210 MSPS (mega samples per second), this DAC can handle high-speed data conversion, suitable for broadband communication systems.
  • Integration: The device includes an integrated 4x interpolation filter, which reduces the complexity of the analog filter design and simplifies the overall system design.
  • Power Efficiency: Designed for low power consumption, the AD9743BCPZ operates on a single 3.3 V supply, making it an energy-efficient choice for portable and battery-powered equipment.
  • Dual-Mode Operation: It supports both differential and single-ended output modes, providing flexibility in interfacing with other components in the signal chain.
  • Compact Packaging: The AD9743BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the AD9743BCPZ makes it a suitable DAC for various applications, including:

  • Wireless infrastructure (GSM, EDGE, W-CDMA, LTE, etc.)
  • Communication systems requiring complex modulation
  • Direct digital synthesis (DDS) for signal generation
  • Instrumentation and automated test equipment
  • Base station equipment

Analog Devices Inc.'s AD9743BCPZ is engineered to deliver high-fidelity and high-speed analog output, ensuring reliable performance in critical applications. Its integration features and power efficiency make it a top choice for designers looking to optimize their signal processing systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1108 $55.1108
3+ $45.2191 $135.6573
4+ $43.8060 $175.2240
5+ $42.3929 $211.9645
7+ $40.9798 $286.8586
9+ $36.7406 $330.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess