EN
  • EN
  • DE

AD9740WARUZRL7

Part No AD9740WARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 10 Bit Digital to Analog Converter 1 28-TSSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AD9740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9740WARUZRL7-ND, AD9740WARUZRL7TR, AD9740WARUZRL7DKR, AD9740WARUZRL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910072-AD9740WARUZRL7
Ultra Librarian 3D Model Ultra Librarian AD9740WARUZRL7 CAD Model

Description

Product Overview: AD9740WARUZRL7 by Analog Devices Inc.

The AD9740WARUZRL7 is a high-performance digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This product is part of the TxDAC series, which is known for its integrated and advanced features that cater to the demanding requirements of communication systems, signal generation, and other complex electronic systems.

Key Features

  • Resolution: The AD9740WARUZRL7 boasts a 10-bit resolution, providing fine granularity in the digital-to-analog conversion process, allowing for precise signal representation.
  • Sampling Rate: With a maximum sampling rate of 210 MSPS (Mega Samples Per Second), this DAC ensures high-speed performance that can keep up with the rapid data conversion needed in high-frequency signal processing.
  • Output Range: It offers a selectable output range, giving users the flexibility to choose the appropriate range for their specific application requirements.
  • Interface: The device features a parallel interface, facilitating quick and straightforward data transfer from the digital source to the DAC.
  • Power Consumption: Designed for efficiency, the AD9740WARUZRL7 operates with low power consumption, making it ideal for portable and power-sensitive applications.
  • Packaging: The DAC comes in a compact, surface-mount package, allowing for efficient use of board space and ease of integration into various systems.

Applications

The versatility of the AD9740WARUZRL7 makes it suitable for a multitude of applications, including:

  • Wireless infrastructure
  • Base stations for mobile communications
  • Direct digital synthesis (DDS)
  • Cable modems
  • Instrumentation
  • Arbitrary waveform generation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9740WARUZRL7 is no exception. It is manufactured to meet high standards, ensuring reliable performance even in the most demanding conditions. Whether you're designing a sophisticated communication system or a precision instrumentation solution, this DAC is engineered to provide the accuracy and durability you need.

With its high-speed operation, low power consumption, and flexible output options, the AD9740WARUZRL7 is a top-tier choice for designers looking to harness the power of advanced digital-to-analog conversion technology.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess