EN
  • EN
  • DE

AD9739ABBCZ

Part No AD9739ABBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 11-/14-Bit, 2.5 GSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 13μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.1 V ~ 3.5 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V, 3.1 V ~ 3.5 V
INL/DNL (LSB) ±2.5, ±2
Architecture Quad-Switch
Operating Temperature Range -40°C ~ 85°C
Package 160-LFBGA, CSPBGA
Manufacturer Package 160-CSPBGA (12x12)
Win Source Part Number 1139215-AD9739ABBCZ
Manufacturer Homepage www.analog.com
Family Name AD9739
Introduction Date January 24, 2011
ECCN 3A001.a.5.b.2.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9739ABBCZ CAD Model

Description

Product Overview: AD9739ABBCZ from Analog Devices Inc.

The AD9739ABBCZ is a state-of-the-art high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the TxDAC+® series, which is renowned for its exceptional data conversion capabilities that are essential in advanced communication systems and signal generation applications.

Featuring an impressive 14-bit resolution, the AD9739ABBCZ offers a sample rate of up to 2.5 GSPS (giga-samples per second), making it one of the fastest DACs available in the market. It is capable of synthesizing high-frequency signals with wide bandwidths, which is critical for applications such as high-speed wireless infrastructure, microwave point-to-point systems, and instrumentation.

Key Features and Benefits:

  • High Performance: With its 14-bit resolution and 2.5 GSPS update rate, the AD9739ABBCZ provides excellent dynamic performance for complex waveform generation.
  • Flexibility: The device supports a variety of modulation schemes, including QAM and QPSK, enabling its use in a range of communication protocols.
  • Integrated Features: The DAC includes an on-chip PLL (phase-locked loop) that simplifies the clocking architecture, reducing system complexity and cost.
  • Compatibility: It is designed with a dual-port LVDS (low-voltage differential signaling) interface that ensures compatibility with most modern digital signal processors (DSPs) and FPGAs (field-programmable gate arrays).
  • Power Efficiency: Despite its high-speed operation, the AD9739ABBCZ is engineered to operate efficiently, with a power dissipation that is manageable in a variety of system designs.

Applications:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave point-to-point systems
  • Instrumentation and test equipment
  • Communications and radar systems

The AD9739ABBCZ is available in a compact 160-ball CSPBGA (chip-scale package ball grid array) package, which is suitable for space-constrained applications. Its robust design and unparalleled performance make it an ideal choice for engineers and designers looking to push the boundaries of high-speed data conversion and signal generation.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6187 $73.2374
4+ $30.0462 $120.1848
6+ $29.1072 $174.6432
8+ $28.1683 $225.3464
10+ $27.2293 $272.2930
13+ $24.4125 $317.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess