EN
  • EN
  • DE

AD9731BR

Part No AD9731BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 10-Bit, 170 MSPS D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172378-AD9731BR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9731BR CAD Model

Description

AD9731BR: High-Performance DAC from Analog Devices Inc.

The AD9731BR is a state-of-the-art Digital-to-Analog Converter (DAC) product crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital-to-analog conversion.

Key Features:

  • Resolution: The AD9731BR boasts a 12-bit resolution, providing fine granularity and high precision in the digital-to-analog conversion process.
  • Update Rate: With an impressive update rate of up to 170 MSPS (Mega Samples Per Second), this DAC ensures swift data processing, which is essential for high-speed signal generation and real-time applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9731BR is designed for efficiency, with a low power consumption that makes it suitable for power-sensitive designs.
  • Versatility: The device supports a wide range of applications, including wireless communications, medical imaging, and industrial control systems, thanks to its versatile performance characteristics.
  • Interface: It features a user-friendly interface that simplifies integration into various systems, allowing for ease of use and rapid deployment in complex electronic designs.

Performance Advantages:

The AD9731BR stands out in the market with its exceptional dynamic performance. Its high spurious-free dynamic range (SFDR) and low noise floor contribute to the delivery of clean, accurate analog outputs, which are crucial for high-fidelity signal processing tasks. The device's robust construction and reliable performance under varying conditions also ensure longevity and consistent operation over time.

Integration and Support:

Integrating the AD9731BR into your design is made easier with comprehensive support from Analog Devices Inc. The company provides detailed datasheets, application notes, and reference designs to assist engineers in harnessing the full potential of this DAC. Additionally, Analog Devices Inc. offers technical support and design tools to streamline the development process and minimize time to market.

In summary, the AD9731BR from Analog Devices Inc. is a top-tier DAC solution that combines precision, speed, and efficiency, making it a valuable component for a multitude of high-performance electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4130 $58.8910
17+ $6.9034 $117.3578
26+ $6.6875 $173.8750
36+ $6.4715 $232.9740
47+ $6.2566 $294.0602
62+ $5.6087 $347.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess