EN
  • EN
  • DE

AD9696KN

Part No AD9696KN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Ultrafast TTL Comparators / Comparator Single 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172370-AD9696KN
Popularity Medium
Supply and Demand Status Limited
Family Name AD9696
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9696KN CAD Model

Description

The AD9696KN is a precision analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance device is designed to offer a perfect blend of accuracy, speed, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • High Resolution: The AD9696KN boasts a resolution of 16 bits, providing high-precision digital outputs for complex applications where accuracy is paramount.
  • Fast Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital at a high speed, ensuring that rapid signal changes are captured accurately without lag.
  • Low Power Consumption: Despite its high performance, the AD9696KN is designed to be power-efficient, making it suitable for portable and battery-powered devices where power consumption is a critical consideration.
  • Durable Construction: Encased in a robust package, the AD9696KN is built to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Wide Input Range: The device supports a wide range of input voltages, providing flexibility for various signal levels and compatibility with different sensor types.

Applications

The versatility of the AD9696KN allows it to be used in numerous applications. Its precision and speed make it an excellent choice for:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Industrial Process Control
  • High-Performance Data Acquisition

Technical Specifications

Parameter Value
Resolution 16 Bits
Sampling Rate Varies (Refer to datasheet)
Input Voltage Range Refer to datasheet
Package Type DIP (Dual In-line Package)
Operating Temperature Specified in datasheet

For more detailed specifications and application notes, customers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
ON Semiconductor
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
EPCOS (TDK)
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess