EN
  • EN
  • DE

AD9687BD

Part No AD9687BD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Comparator, 7000uV Offset-Max, BIPolar, CDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011324-AD9687BD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9687BD CAD Model

Description

The AD9687BD from Analog Devices Inc. is a state-of-the-art high-speed analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. This ADC is designed to meet the rigorous demands of advanced data acquisition systems, medical imaging, communication infrastructure, and instrumentation and testing equipment.

Key Features

  • High Sampling Rate: The AD9687BD boasts a sampling rate of up to 1.25 GSPS (Giga-Samples Per Second), providing the precision and speed required for high-frequency signal processing.
  • Resolution: With a resolution of 16-bits, the AD9687BD ensures detailed and accurate digital representation of the input analog signal.
  • Input Bandwidth: The device features an input bandwidth that supports the digitization of input signals with frequencies up to several hundred MHz, making it ideal for high-speed signal chains.
  • Dynamic Performance: The AD9687BD delivers excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring low distortion and high fidelity of the captured signals.
  • Integration: This ADC incorporates a range of built-in features such as a digital down-converter, decimation filters, and a multi-chip synchronization interface, which simplify system design and reduce the need for external components.

Applications

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Instrumentation and Testing Equipment
  • Radar and Satellite Antenna Arrays
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9687BD is no exception. Manufactured with precision and designed for reliability, this ADC is built to deliver consistent performance over its operational lifespan. It is a choice that engineers and designers can trust for their mission-critical systems.

Technical Support and Resources

Comprehensive technical support and resources are available for the AD9687BD. Analog Devices provides detailed datasheets, application notes, and design tools to assist in the integration and optimization of the ADC within various systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess