EN
  • EN
  • DE

AD9685BD

Part No AD9685BD
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description IC, High-Speed Voltage Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172369-AD9685BD
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9685BD CAD Model

Description

Product Overview: AD9685BD from Analog Devices Inc.

The AD9685BD is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is part of a family of devices that deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, instrumentation, and communication systems.

Key Features

  • Resolution: 14-bit ADC providing precise digital representation of the input signal.
  • Sampling Rate: Capable of sampling rates up to 1000 MSPS (mega-samples per second), ensuring high-speed data acquisition.
  • Channel Count: Dual-channel design allows for simultaneous sampling of two analog signals.
  • Input Range: Flexible input range to accommodate a variety of signal levels.
  • Interface: Features a high-speed serial interface for easy integration with digital signal processors (DSPs) and FPGAs.

Performance Advantages

The AD9685BD boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in signal acquisition. The device's high sampling rate and resolution ensure that no detail is missed, providing an accurate digital representation of the analog world.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Radar and Satellite Systems

Product Support and Resources

Analog Devices Inc. offers comprehensive technical support for the AD9685BD, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. With its advanced features and reliable performance, the AD9685BD represents a state-of-the-art solution for high-speed, precision data conversion.

You May Also Be Interested in

Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
ON Semiconductor
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess