EN
  • EN
  • DE

AD9660KR-REEL

Part No AD9660KR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Laser Diode Driver
Number of Channels 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 110 mA
Current - Modulation 60mA
Current - Bias 90 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD9660
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40259-AD9660KR-REEL
Ultra Librarian 3D Model Ultra Librarian AD9660KR-REEL CAD Model

Description

Analog Devices Inc. introduces the AD9660KR-REEL, a high-performance, precision analog-to-digital converter (ADC) that offers exceptional dynamic range and accuracy. This product is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as medical imaging, professional audio equipment, and communication systems.

Key Features

  • Resolution: The AD9660KR-REEL boasts a high-resolution ADC, providing detailed and accurate digital outputs for complex signal processing tasks.
  • Sampling Rate: With a fast sampling rate, this ADC ensures real-time data acquisition, which is critical for high-speed signal processing applications.
  • Dynamic Range: The wide dynamic range of the AD9660KR-REEL facilitates the capture of a broad spectrum of signal amplitudes, making it ideal for applications requiring high signal fidelity.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with low power consumption, reducing the thermal footprint and enabling use in power-sensitive applications.
  • Packaging: Supplied in a reel format, the AD9660KR-REEL is suitable for automated manufacturing processes, ensuring consistent placement and reducing manual handling.

Applications

The versatility of the AD9660KR-REEL allows it to be used across various industries and applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Recording and Mixing Consoles
  • Telecommunications Infrastructure
  • Instrumentation and Control Systems
  • High-precision Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9660KR-REEL is manufactured using state-of-the-art processes, ensuring high performance and stability over its operational lifespan. Customers can rely on the durability and consistent performance of this ADC in their critical applications.

Ordering Information

The AD9660KR-REEL is available for order in reel quantities, facilitating bulk purchase for large-scale production needs. Detailed ordering and shipping information can be obtained from the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess