EN
  • EN
  • DE

AD9645BCPZ-125

Part No AD9645BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name AD9645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859820-AD9645BCPZ-125
Ultra Librarian 3D Model Ultra Librarian AD9645BCPZ-125 CAD Model

Description

Analog Devices Inc. AD9645BCPZ-125 Dual Channel Analog-to-Digital Converter

The AD9645BCPZ-125 is a state-of-the-art dual-channel 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. Operating at a sampling rate of 125 MSPS (mega samples per second), this ADC is an ideal solution for advanced communication systems, radar and satellite antenna arrays, and medical imaging equipment.

Encased in a compact 48-lead LFCSP (lead frame chip scale package), the AD9645BCPZ-125 is engineered to provide high-speed digital conversion with low power consumption and reduced footprint, making it suitable for space-constrained designs. The ADC features a flexible SPI (serial peripheral interface) that allows users to customize various settings and modes for optimized performance in specific applications.

Key Features of the AD9645BCPZ-125:

  • High Resolution: 14-bit resolution ensures detailed and accurate digital representation of the analog input signal.
  • Dual Channel: Two ADC channels allow for simultaneous sampling of different signals, enhancing system throughput and efficiency.
  • High Sampling Rate: With a maximum sampling rate of 125 MSPS, this ADC is capable of handling high-speed signals with precision.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-efficient operation without compromising on performance.
  • Integrated Features: Includes a voltage reference and sample-and-hold circuit, which simplifies design and reduces external component count.
  • Programmable Interface: The SPI allows for easy programming and control over the ADC’s functionalities.

The AD9645BCPZ-125 also features an IF sampling range of up to 200 MHz, which is particularly beneficial for demodulating IF signals directly without the need for an analog down-conversion stage. This capability, combined with its excellent dynamic performance, makes it an exceptional choice for advanced signal processing tasks.

With its robust design and advanced features, the AD9645BCPZ-125 from Analog Devices Inc. is a top-tier component for engineers looking to enhance the performance and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess