EN
  • EN
  • DE

AD9640BCPZ-125

Part No AD9640BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 14-Bit, 80/105/125/150 MSPS, 1.8 V Dual Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139161-AD9640BCPZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9640BCPZ-125 CAD Model

Description

The AD9640BCPZ-125 is a high-performance, dual-channel analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. Designed to cater to the demanding needs of communications, instrumentation, and medical imaging systems, this ADC offers an impressive sampling rate of 125 MSPS (mega-samples per second), allowing for accurate digitization of high-frequency signals.

Key Features:

  • High Sample Rate: With a 125 MSPS sampling rate, the AD9640BCPZ-125 ensures precision and clarity in capturing fast-changing signals.
  • Dual-Channel: The two ADC channels enable simultaneous sampling, which is critical for applications requiring channel matching and phase alignment, such as MIMO (Multiple Input Multiple Output) systems.
  • Resolution: This ADC boasts a 14-bit resolution, providing high dynamic range and fine detail in the digital representation of analog signals.
  • Signal-to-Noise Ratio (SNR): It offers an excellent SNR, which is vital for applications where maintaining the integrity of the original signal is paramount.
  • Low Power Consumption: The device is designed for efficiency, minimizing power consumption without compromising performance, making it suitable for power-sensitive applications.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9640BCPZ-125 is ideal for space-constrained designs.

Applications:

  • Wireless Communications: Suits the needs of base station receivers and other communication infrastructure requiring high-speed data conversion.
  • Instrumentation: Perfect for oscilloscopes, spectrum analyzers, and other measurement devices that demand precise ADC capabilities.
  • Medical Imaging: Can be used in advanced medical imaging techniques like MRI and CT scanners, where accurate ADCs are critical for image reconstruction.

Technical Specifications:

Parameter Value
Sample Rate 125 MSPS
Resolution 14-bit
No. of Channels 2
Interface Type Serial (LVDS, SPI)
Package / Case LFCSP-64

The AD9640BCPZ-125 is more than just a component; it's a robust solution for high-speed signal processing, ensuring that your systems perform at their best, with reliability and precision that Analog Devices Inc. is known for.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess