EN
  • EN
  • DE

AD9626BCPZ-250

Part No AD9626BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 56LFCSP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting SMD (SMT)
Base Product Number AD9626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Names -2735-AD9626BCPZ-250,2156-AD9626BCPZ-250,ANAANAAD9626BCPZ-250
Standard Package 1
Win Source Part Number 1016073-AD9626BCPZ-250
Ultra Librarian 3D Model Ultra Librarian AD9626BCPZ-250 CAD Model

Description

The AD9626BCPZ-250 is a cutting-edge Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and industrial instrumentation.

Key Features:

  • High-Speed Sampling: With a sampling rate of up to 250 MSPS (Mega Samples Per Second), the AD9626BCPZ-250 ensures high-speed data acquisition, critical for capturing fast transient signals and for high bandwidth applications.
  • Resolution: The 16-bit resolution of this ADC provides high precision, allowing for detailed signal representation and enhancing the performance of the overall system by minimizing quantization errors.
  • Input Bandwidth: A wide input bandwidth supports a variety of signal frequencies, thus offering flexibility in system design and ensuring that the ADC can handle a broad spectrum of input signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9626BCPZ-250 operates with a low power consumption, reducing thermal issues and easing the design of power supply circuits.
  • Output Interface: The device features a user-selectable output interface that includes LVDS (Low-Voltage Differential Signaling) or CMOS (Complementary Metal-Oxide Semiconductor), providing versatility in connecting with various digital systems.

Applications:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communications Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Industrial Instrumentation

The AD9626BCPZ-250 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications while providing robust performance. When it comes to high-speed and high-accuracy data conversion, the AD9626BCPZ-250 from Analog Devices Inc. is a reliable choice that offers both performance and efficiency.

For detailed specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess